Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.29
|
2
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 16MHz |
Slew Rate | 55V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 627 |
Gain Bandwidth | 16MHz |
Input Offset Voltage Max | 100µV |
Op Amp Type | High Speed |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a OPA627BM?
Additional datasheets, footprints and schematics for OPA627BM are listed on our Part Details page. You can also find images and similar parts to OPA627BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA627BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA627BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA627BM fall under?
The OPA627BM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA627BM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA627BM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA627BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA627BM have stock available?
Authorised distributors including RS have stock available or on a lead time for OPA627BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA627BM often in real-time on the comparison pages.
What if I can't find stock of OPA627BM?
You can fill out our help required form which you can use to request a quote for OPA627BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.