Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.80
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$41.80
|
18
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 16MHz |
Slew Rate | 55V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 627 |
Gain Bandwidth | 16MHz |
Input Offset Voltage Max | 250µV |
Op Amp Type | High Speed |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a OPA627AM?
Additional datasheets, footprints and schematics for OPA627AM are listed on our Part Details page. You can also find images and similar parts to OPA627AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA627AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA627AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA627AM fall under?
The OPA627AM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA627AM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA627AM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA627AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA627AM have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for OPA627AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA627AM often in real-time on the comparison pages.
What if I can't find stock of OPA627AM?
You can fill out our help required form which you can use to request a quote for OPA627AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.