Options for Price Comparison
Distributor Statistics for OPA606KPG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA606KPG4

Loading...
Loading Results for OPA606KPG4
Details for OPA606KPG4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP DIFET WIDEBAND DIP8 606
OPA606KPG4 image

OPA606KPG4 by Texas Instruments

OP AMP DIFET WIDEBAND DIP8 606

Part Information

OPA606KPG4 image
RoHS Compliant

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
13MHz
Slew Rate:
30V/µs
Supply Voltage Range:
± 5V to ± 18V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 5V to ± 18V
Amplifier Type:
DIFET Operational
Base Number:
606
Gain Bandwidth:
12MHz
IC Generic Number:
606
IC Temperature Range:
Commercial
Input Offset Voltage Max:
3mV
Logic Function Number:
606
Op Amp Type:
Wideband
Operating Temperature Range:
0°C to +70°C
Operational Amplifier Features:
Low bias current
Supply Voltage + Nom:
15V
Supply Voltage Max:
18V
Supply Voltage Min:
5V