No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | ± 4.5V to ± 24V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 24V |
Amplifier Type | Low Distortion Operational |
Base Number | 604 |
Gain Bandwidth | 20MHz |
IC Generic Number | 604 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 24V |
Supply Voltage Min | 4.5V |
Single SMT op-amp,OPA604AU 20MHz SO8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Low Distortion Fet, Soic8 | Newark Electronics |
FET-Input, Audio Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA604AU?
Additional datasheets, footprints and schematics for OPA604AU are listed on our Part Details page. You can also find images and similar parts to OPA604AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA604AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA604AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA604AU fall under?
The OPA604AU is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA604AU when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA604AU you can contact the distributor directly for product support, shipping queries etc.
Is the OPA604AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA604AU have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OPA604AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA604AU often in real-time on the comparison pages.
What if I can't find stock of OPA604AU?
You can fill out our help required form which you can use to request a quote for OPA604AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.