Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | ± 4.5V to ± 24V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 24V |
Gain Bandwidth | 20MHz |
Op Amp Type | Low Distortion |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Max | 48V |
Supply Voltage Min | 9V |
Ic, Op Amp, Vfb Fet I/P, 8Pdip | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA604AP?
Additional datasheets, footprints and schematics for OPA604AP are listed on our Part Details page. You can also find images and similar parts to OPA604AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA604AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA604AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA604AP fall under?
The OPA604AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA604AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA604AP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA604AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA604AP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA604AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA604AP often in real-time on the comparison pages.
What if I can't find stock of OPA604AP?
You can fill out our help required form which you can use to request a quote for OPA604AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.