Options for Price Comparison
Distributor Statistics for OPA552PA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA552PA

Loading...
Loading Results for OPA552PA
Details for OPA552PA by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OPA552PA
Buy Directly from Texas Instruments (6054 in stock) $1.7710
IC OP AMP HIGH VOLT DIP8 552
OPA552PA image

OPA552PA by Texas Instruments

IC OP AMP HIGH VOLT DIP8 552

Features
Fast Slew Rate: u2013 OPA551: 15 V/u00b5s u2013 OPA552: 24 V/u00b5s
Fully Protected: u2013 Thermal Shutdown u2013 Output Current-Limited
High Output Current: 200 mA Continuous
Low Noise: 14 nV/u221aHz
Packages: PDIP-8, SOIC-8, or DDPAK/TO-263-7
Thermal Shutdown Indicator
Wide Bandwidth: u2013 OPA551: 3 MHz u2013 OPA552: 12 MHz
Wide Output Swing: 2 V from Rail
Wide Supply Range: u00b14 V to u00b130 V

Part Information

OPA552PA image
RoHS Compliant

Description

The OPA551x devices are low-cost operational amplifiers with high-voltage (60-V) and high-current (200-mA) capability. The OPA551 is unity-gain stable and features high slew rate (15 V/µs) and wide bandwidth (3 MHz). The OPA552 is optimized for gains of 5 or greater, and offers higher speed with a slew rate of 24 V/µs and a bandwidth of 12 MHz. Both devices are suitable for telephony, audio, servo, and test applications. These laser-trimmed, monolithic integrated circuits provide excellent low-level accuracy along with high output swing. High performance is maintained as the amplifier swings to its specified limits. The OPA55x devices are internally protected against overtemperature conditions and current overloads. The thermal shutdown indicator flag provides a current output to alert the user when thermal shutdown has occurred. The OPA55x devices are available in PDIP-8 and SOIC-8 packages, as well as a DDPAK-7/TO-263 surface-mount plastic power package. They are specified for operation over the extended industrial temperature range, –40°C to +125°C.

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
12MHz
Slew Rate:
24V/µs
Supply Voltage Range:
± 4V to ± 30V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 4V to ± 30V
Base Number:
552
Gain Bandwidth:
12MHz
IC Generic Number:
552
Input Offset Voltage Max:
5mV
Logic Function Number:
552
Op Amp Type:
High Voltage
Operating Temperature Range:
-55°C to +125°C
Supply Voltage + Nom:
30V
Supply Voltage Max:
30V
Supply Voltage Min:
4V

Alternate Descriptions

OP Amp Single GP 30V 8-Pin PDIP RS Components
IC, OP AMP, HIGH VOLT, DIP8, 552; No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Slew Rate:24V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes Newark Electronics
OP Amp Single GP ±30V 8-Pin PDIP Tube Avnet America
Operational amplifier; 12MHz; 4÷30V; Channels:1; DIP8 Transfer Multisort Elektronik
High-current (380mA typ), high-voltage (60V), wide bandwidth (12MHz), operational amplifier Texas Instruments
OP Amp Single GP 30V 8-Pin PDIP RS Components IT