OPA549SG3 Amplifiers & Comparators by Texas Instruments

OP AMP HIGH VOLT 8A SMD PFM-11

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.75

Distributor Stock
Logo for Farnell
Farnell
from US$15.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.43
-
Buy Now
Logo for element14
element14
from US$23.46
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 900kHz
Slew Rate 9V/µs
Supply Voltage Range ± 4V to ± 30V
Amplifier Case Style TO-220
No. of Pins 11Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4V to ± 30V
Base Number 549
Gain Bandwidth 0.9MHz
IC Generic Number 549
Input Offset Voltage Max 5mV
Op Amp Type High Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 30V
Supply Voltage Max 60V
Supply Voltage Min 8V

Alternative Descriptions

Op Amp, High Volt 8A, Smd, Pfm-11 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA549SG3?

Additional datasheets, footprints and schematics for OPA549SG3 are listed on our Part Details page. You can also find images and similar parts to OPA549SG3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA549SG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA549SG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA549SG3 fall under?

The OPA549SG3 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA549SG3 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA549SG3 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA549SG3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA549SG3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA549SG3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA549SG3 often in real-time on the comparison pages.

What if I can't find stock of OPA549SG3?

You can fill out our help required form which you can use to request a quote for OPA549SG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay