OPA547T-1 Amplifiers & Comparators by Texas Instruments

OP-AMP PRECISION 1MHZ 6V/US TO-220-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.29

Distributor Stock
Logo for RS
RS
from US$11.32
160
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.29
19,792
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.81
969
in stock
Buy Now
Logo for element14
element14
from US$13.34
969
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.74
969
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.79
92
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1MHz
Slew Rate 6V/µs
Supply Voltage Range 8V to 60V
Amplifier Case Style TO-220
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 8V to 60V
Op Amp Type Precision

Alternative Descriptions

High-Voltage, High-Current Op Amp with shutdown capability | Texas Instruments
Op-Amp, Precision, 1Mhz, 6V/Us, To-220-7 | Newark Electronics
OP-AMP, PRECISION, 1MHZ, 6V/US, TO-220-7 | element14
OP Amp Single GP 30V/60V TO-220 7-Pin | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA547T-1?

Additional datasheets, footprints and schematics for OPA547T-1 are listed on our Part Details page. You can also find images and similar parts to OPA547T-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA547T-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA547T-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA547T-1 fall under?

The OPA547T-1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA547T-1 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA547T-1 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA547T-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA547T-1 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA547T-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA547T-1 often in real-time on the comparison pages.

What if I can't find stock of OPA547T-1?

You can fill out our help required form which you can use to request a quote for OPA547T-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay