No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | ± 4V to ± 30V |
Amplifier Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
OP Amp Single GP 30V/60V 8-Pin (7+Tab) | RS |
Op Amp, 60V, 1Mhz, 6V/Us, 7D2Pak | Newark Electronics |
High-Voltage, High-Current Op Amp with shutdown capability | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA547FKTWT?
Additional datasheets, footprints and schematics for OPA547FKTWT are listed on our Part Details page. You can also find images and similar parts to OPA547FKTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA547FKTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA547FKTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA547FKTWT fall under?
The OPA547FKTWT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA547FKTWT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA547FKTWT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA547FKTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA547FKTWT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA547FKTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA547FKTWT often in real-time on the comparison pages.
What if I can't find stock of OPA547FKTWT?
You can fill out our help required form which you can use to request a quote for OPA547FKTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.