Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 50V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 50V |
Gain Bandwidth | 2.5MHz |
Op Amp Type | High Voltage |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 100V |
Supply Voltage Min | 10V |
High voltage (100 V), high-current (50 mA) operational amplifiers, g=1 stable | Texas Instruments |
Ic, Op Amp | Newark Electronics |
IC, OP AMP | element14 |
OP Amp Single GP50V/100V 8-Pin | RS |
Where can I find additional details, specifications and documents for a OPA454AIDDA?
Additional datasheets, footprints and schematics for OPA454AIDDA are listed on our Part Details page. You can also find images and similar parts to OPA454AIDDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA454AIDDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA454AIDDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA454AIDDA fall under?
The OPA454AIDDA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA454AIDDA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA454AIDDA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA454AIDDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA454AIDDA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OPA454AIDDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA454AIDDA often in real-time on the comparison pages.
What if I can't find stock of OPA454AIDDA?
You can fill out our help required form which you can use to request a quote for OPA454AIDDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.