OPA453TA Amplifiers & Comparators by Texas Instruments

OP AMP HIGH VOLT 80V TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.19

Distributor Stock
Logo for Farnell
Farnell
from US$8.13
21
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.19
17,591
in stock
Buy Now
Logo for RS
RS
from US$5.50
229
in stock
Buy Now
Logo for element14
element14
from US$7.64
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.93
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 7.5MHz
Slew Rate 38V/µs
Supply Voltage Range ± 10V to ± 40V
Amplifier Case Style TO-220
No. of Pins 7Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 10V to ± 40V
Base Number 453
Gain Bandwidth 1.8MHz
IC Generic Number 453
Input Offset Voltage Max 3mV
Op Amp Type High Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 40V
Supply Voltage Max 40V
Supply Voltage Min 10V

Alternative Descriptions

80-V, 50-mA optimized for gains greater than 5 with a BW of 7.5-MHz operational amplifiers | Texas Instruments
Op Amp Single, OPA453TA | RS
OP AMP, HIGH VOLT 80V, TO-220 | element14
Op Amp, High Volt 80V, To-220 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA453TA?

Additional datasheets, footprints and schematics for OPA453TA are listed on our Part Details page. You can also find images and similar parts to OPA453TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA453TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA453TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA453TA fall under?

The OPA453TA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA453TA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA453TA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA453TA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA453TA have stock available?

Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for OPA453TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA453TA often in real-time on the comparison pages.

What if I can't find stock of OPA453TA?

You can fill out our help required form which you can use to request a quote for OPA453TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay