Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.01
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | 7.2V/µs |
Supply Voltage Range | ± 10V to ± 40V |
Amplifier Case Style | TO-220 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 40V |
Base Number | 452 |
Gain Bandwidth | 1.8MHz |
IC Generic Number | 452 |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 40V |
Supply Voltage Max | 40V |
Supply Voltage Min | 10V |
Operational Amplifier, 1 Func, 6000Uv Offset-Max, Pzfm7 Rohs Compliant: Yes |TEXAS INSTRUMENTS OPA452TA-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA452TA-1?
Additional datasheets, footprints and schematics for OPA452TA-1 are listed on our Part Details page. You can also find images and similar parts to OPA452TA-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA452TA-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA452TA-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA452TA-1 fall under?
The OPA452TA-1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA452TA-1 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA452TA-1 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA452TA-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA452TA-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA452TA-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA452TA-1 often in real-time on the comparison pages.
What if I can't find stock of OPA452TA-1?
You can fill out our help required form which you can use to request a quote for OPA452TA-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.