No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | ± 10V to ± 45V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 45V |
Base Number | 445 |
Current Iqc Typ | 4.7mA |
Gain Bandwidth | 2MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -55°C to +125°C |
Output Current + Max | 15mA |
Settling Time | 2.5µs |
Supply Voltage + Nom | 50V |
Supply Voltage Max | 90V |
Supply Voltage Min | 20V |
Ic, Op Amp, High Voltage, Fet Input | Newark Electronics |
IC, OP AMP, HIGH VOLTAGE, FET INPUT | element14 |
High Voltage FET-Input Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA445BM?
Additional datasheets, footprints and schematics for OPA445BM are listed on our Part Details page. You can also find images and similar parts to OPA445BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA445BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA445BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA445BM fall under?
The OPA445BM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA445BM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA445BM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA445BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA445BM have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA445BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA445BM often in real-time on the comparison pages.
What if I can't find stock of OPA445BM?
You can fill out our help required form which you can use to request a quote for OPA445BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.