Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.28
|
No stock
|
Buy Now | |
Texas Instruments
from US$6.21
|
51,099
in stock
|
Buy Now | |
Schukat Electronic
from US$10.05
|
447
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.83
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$9.94
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$13.12
|
-
|
Buy Now | |
element14
from US$13.56
|
-
|
Buy Now | |
Farnell
from US$12.49
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | ± 10V to ± 45V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 45V |
Gain Bandwidth | 2MHz |
Op Amp Type | High Voltage |
Operating Temperature Range | -55°C to +125°C |
High Voltage FET-Input Operational Amplifier | Texas Instruments |
Op-Amp FET-Inp 2MHz 15V/us DIP18 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Single op-amp,OPA445AP 2MHz DIP8 | RS |
Op Amp, 2Mhz, 15V/Us, 1500Uv, Pdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA445AP?
Additional datasheets, footprints and schematics for OPA445AP are listed on our Part Details page. You can also find images and similar parts to OPA445AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA445AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA445AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA445AP fall under?
The OPA445AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA445AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA445AP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA445AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA445AP have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for OPA445AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA445AP often in real-time on the comparison pages.
What if I can't find stock of OPA445AP?
You can fill out our help required form which you can use to request a quote for OPA445AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.