Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 7MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | ± 900mV to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 900mV to ± 2.75V |
Base Number | 4364 |
Gain Bandwidth | 7MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Quad, 5.5-V, 7-MHz, RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Quad Cmos Rri/O, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4364AID.?
Additional datasheets, footprints and schematics for OPA4364AID. are listed on our Part Details page. You can also find images and similar parts to OPA4364AID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4364AID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4364AID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4364AID. fall under?
The OPA4364AID. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4364AID. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4364AID. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4364AID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4364AID. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4364AID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4364AID. often in real-time on the comparison pages.
What if I can't find stock of OPA4364AID.?
You can fill out our help required form which you can use to request a quote for OPA4364AID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.