Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 250MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
250 MHz, rail-to-rail I/O, CMOS quad operational amplifier | Texas Instruments |
4xOp-Amp HS 100MHz 150V/us SO14 | Schukat Electronic |
Op-Amp, Quad, 250Mhz, 150V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4354AIDR?
Additional datasheets, footprints and schematics for OPA4354AIDR are listed on our Part Details page. You can also find images and similar parts to OPA4354AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4354AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4354AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4354AIDR fall under?
The OPA4354AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4354AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4354AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4354AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4354AIDR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4354AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4354AIDR often in real-time on the comparison pages.
What if I can't find stock of OPA4354AIDR?
You can fill out our help required form which you can use to request a quote for OPA4354AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.