Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.17V/µs |
Supply Voltage Range | 2.3V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -65°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.3V to 5.5V |
Base Number | 4347 |
Gain Bandwidth | 350kHz |
Op Amp Type | Low Power |
Operating Temperature Range | -65°C to +150°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.3V |
Quad, 5.5-V, 350-kHz, low quiescent current (20-μA), RRIO operational amplifier | Texas Instruments |
Ic, Op Amp, Micropower, 14Soic | Newark Electronics |
IC, OP AMP, MICROPOWER, 14SOIC | element14 |
Where can I find additional details, specifications and documents for a OPA4347UA..?
Additional datasheets, footprints and schematics for OPA4347UA.. are listed on our Part Details page. You can also find images and similar parts to OPA4347UA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4347UA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4347UA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4347UA.. fall under?
The OPA4347UA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4347UA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4347UA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4347UA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4347UA.. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4347UA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4347UA.. often in real-time on the comparison pages.
What if I can't find stock of OPA4347UA..?
You can fill out our help required form which you can use to request a quote for OPA4347UA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.