Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VQFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 4330 |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Quad, 1.8-V, 35-µA, micropower, precision, zero drift CMOS op amp | Texas Instruments |
Op Amp Quad, OPA4330AIRGYT | RS |
Where can I find additional details, specifications and documents for a OPA4330AIRGYT?
Additional datasheets, footprints and schematics for OPA4330AIRGYT are listed on our Part Details page. You can also find images and similar parts to OPA4330AIRGYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4330AIRGYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4330AIRGYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4330AIRGYT fall under?
The OPA4330AIRGYT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4330AIRGYT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4330AIRGYT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4330AIRGYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4330AIRGYT have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for OPA4330AIRGYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4330AIRGYT often in real-time on the comparison pages.
What if I can't find stock of OPA4330AIRGYT?
You can fill out our help required form which you can use to request a quote for OPA4330AIRGYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.