OPA4322SAIPW Amplifiers & Comparators by Texas Instruments

OP AMP QUAD RRIO 1.8V 20MHZ 16TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx322x series consists of single, dual, and quad-channel CMOS operational amplifiers featuring low noise and rail-to-rail inputs and outputs optimized for low-power, single-supply applications. Specified over a wide supply range of 1.8 V to 5.5 V, the low quiescent current of only 1.5 mA per channel makes these devices well-suited for power-sensitive applications. The combination of very low noise (8.5 nV√Hz at 1 kHz), high-gain bandwidth (20 MHz), and fast slew rate (10 V/μs) make the OPAx322x family ideal for a wide range of applications, including signal conditioning and sensor amplification requiring high gains. Featuring low THD+N, the OPAx322x series is also excellent for consumer audio applications, particularly for single-supply systems. The OPAx322S models include a shutdown mode that allow the amplifiers to be switched from normal operation to a standby current that is typically less than 0.1 μA. The OPA322 (single version) is available in 5-pin SOT-23 and 6-pin SOT-23, while the OPA2322 (dual version) is offered in 8-pin VSSOP, 10-pin VSSOP, 8pin SOIC, and 8-pin SON packages. The quad version OPA4322 comes in 14-pin TSSOP and 16-pin TSSOP packages. All versions are specified for operation from –40°C to +125°C.

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.67
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.57
16,316
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.46
-
Buy Now
Logo for element14
element14
from US$5.53
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 20MHz
Slew Rate 10V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

Quad, 5.5-V, 20-MHz, 65-mA output current, low noise (8.5-nV/√Hz), RRIO operational amplifier | Texas Instruments
Op Amp, Quad, Rrio, 1.8V, 20Mhz, 16Tssop | Newark Electronics
OP AMP, QUAD, RRIO, 1.8V, 20MHZ, 16TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4322SAIPW?

Additional datasheets, footprints and schematics for OPA4322SAIPW are listed on our Part Details page. You can also find images and similar parts to OPA4322SAIPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4322SAIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4322SAIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4322SAIPW fall under?

The OPA4322SAIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4322SAIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4322SAIPW you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4322SAIPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4322SAIPW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4322SAIPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4322SAIPW often in real-time on the comparison pages.

What if I can't find stock of OPA4322SAIPW?

You can fill out our help required form which you can use to request a quote for OPA4322SAIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay