Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.45
|
43,800
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 4322 |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Quad, 5.5-V, 20-MHz, 65-mA output current, low noise (8.5-nV/√Hz), RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA4322AIPW?
Additional datasheets, footprints and schematics for OPA4322AIPW are listed on our Part Details page. You can also find images and similar parts to OPA4322AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4322AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4322AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4322AIPW fall under?
The OPA4322AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4322AIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4322AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4322AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4322AIPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA4322AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4322AIPW often in real-time on the comparison pages.
What if I can't find stock of OPA4322AIPW?
You can fill out our help required form which you can use to request a quote for OPA4322AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.