OPA4234UG4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD PRECISION SMD 4234

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 350kHz
Slew Rate 0.2V/µs
Supply Voltage Range ± 1.35V to ± 18V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 18V
Amplifier Type Precision
Base Number 4234
Gain Bandwidth 0.35MHz
IC Generic Number 4234
Input Offset Voltage Max 500µV
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 1.35V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4234UG4?

Additional datasheets, footprints and schematics for OPA4234UG4 are listed on our Part Details page. You can also find images and similar parts to OPA4234UG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4234UG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4234UG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4234UG4 fall under?

The OPA4234UG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4234UG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4234UG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4234UG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4234UG4 have stock available?

There is no stock from authorised distributors for OPA4234UG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4234UG4 often in real-time on the comparison pages.

What if I can't find stock of OPA4234UG4?

You can fill out our help required form which you can use to request a quote for OPA4234UG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay