Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
871
in stock
|
Buy Now | |
Texas Instruments
from US$5.26
|
75,020
in stock
|
Buy Now | |
Schukat Electronic
from US$3.56
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$13.74
|
31
in stock
|
Buy Now | |
element14
from US$12.50
|
16
in stock
|
Buy Now | |
Farnell
from US$10.58
|
16
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V |
Amplifier Type | Low Noise |
Base Number | 4227 |
Gain Bandwidth | 8MHz |
IC Generic Number | 4227 |
Input Offset Voltage Max | 200µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
Quad high precision, low noise operational amplifiers | Texas Instruments |
OPA4227UA, Operational Amplifiers | RS |
4xOp-Amp LN 8MHz 2,3V/us SO14 | Schukat Electronic |
Op Amp, Low Noise, 8Mhz, 0.2Mv, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4227UA?
Additional datasheets, footprints and schematics for OPA4227UA are listed on our Part Details page. You can also find images and similar parts to OPA4227UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4227UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4227UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4227UA fall under?
The OPA4227UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4227UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4227UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4227UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4227UA have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for OPA4227UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4227UA often in real-time on the comparison pages.
What if I can't find stock of OPA4227UA?
You can fill out our help required form which you can use to request a quote for OPA4227UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.