Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V |
Gain Bandwidth | 8MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 5V |
OP Amp Quad GP 18V 14-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
IC, OP AMP | element14 |
Quad high precision, low noise operational amplifiers | Texas Instruments |
Ic, Op Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4227PA?
Additional datasheets, footprints and schematics for OPA4227PA are listed on our Part Details page. You can also find images and similar parts to OPA4227PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4227PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4227PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4227PA fall under?
The OPA4227PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4227PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4227PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4227PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4227PA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA4227PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4227PA often in real-time on the comparison pages.
What if I can't find stock of OPA4227PA?
You can fill out our help required form which you can use to request a quote for OPA4227PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.