OPA4197IDR Amplifiers & Comparators by Texas Instruments

OP-AMP 10MHZ 20V/US SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx197 family (OPA197, OPA2197, and OPA4197) is a new generation of 36-V operational amplifiers. These devices offer outstanding dc precision and ac performance, including rail-to-rail input/output, low offset (±25 µV, typ), low offset drift (±0.25 µV/°C, typ), and 10-MHz bandwidth. Unique features such as differential input-voltage range to the supply rail, high output current (±65 mA), high capacitive load drive of up to 1 nF, and high slew rate (20 V/µs) make the OPA197 a robust, highperformance operational amplifier for high-voltage, industrial applications. The OPA197 family of op amps is available in standard packages and is specified from –40°C to +125°C.

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Farnell
Farnell
from US$2.84
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.31
5,332
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
-
Buy Now
Logo for element14
element14
from US$3.41
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 10MHz
Slew Rate 20V/µs
Supply Voltage Range 4.5V to 36V ± 2.25V to ± 18V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad, 36-V, precision, rail-to-rail input output, low offset voltage op amp | Texas Instruments
Op-Amp, 10Mhz, 20V/Us, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA4197IDR?

Additional datasheets, footprints and schematics for OPA4197IDR are listed on our Part Details page. You can also find images and similar parts to OPA4197IDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA4197IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4197IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA4197IDR fall under?

The OPA4197IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA4197IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4197IDR you can contact the distributor directly for product support, shipping queries etc.

Is the OPA4197IDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA4197IDR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA4197IDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA4197IDR often in real-time on the comparison pages.

What if I can't find stock of OPA4197IDR?

You can fill out our help required form which you can use to request a quote for OPA4197IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay