Options for Price Comparison
Distributor Statistics for OPA4192ID
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for OPA4192ID
Details for OPA4192ID by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP-AMP 10MHZ 20V/US SOIC-14
OPA4192ID image

OPA4192ID by Texas Instruments

OP-AMP 10MHZ 20V/US SOIC-14
Features
Differential Input Voltage Range to Supply Rail
EMI/RFI Filtered Inputs
High Capacitive Load Drive Capability: 1 nF
High Common-Mode Rejection: 140 dB
High Slew Rate: 20 V/u00b5s
Industry Standard Packages:
Low Bias Current: u00b15 pA
Low Noise: 5.5 nV/u221aHz at 1 kHz
Low Offset Voltage Drift: u00b10.2 u00b5V/u00b0C
Low Offset Voltage: u00b15 u00b5V
Low Quiescent Current: 1 mA per Amplifier
Rail-to-Rail Input and Output
Wide Bandwidth: 10 MHz GBW
Wide Supply: u00b12.25 V to u00b118 V, 4.5 V to 36 V
Part Information
OPA4192ID image
RoHS Compliant
Description
The OPAx192 family (OPA192, OPA2192, and OPA4192) is a new generation of 36-V, e-trim operational amplifiers. These devices offer outstanding dc precision and ac performance, including rail-to-rail input/output, low offset (±5 µV, typ), low offset drift (±0.2 µV/°C, typ), and 10-MHz bandwidth. Unique features such as differential input-voltage range to the supply rail, high output current (±65 mA), high capacitive load drive of up to 1 nF, and high slew rate (20 V/µs) make the OPA192 a robust, highperformance operational amplifier for high-voltage industrial applications. The OPA192 family of op amps is available in standard packages and is specified from –40°C to +125°C.
Specifications
No. of Amplifiers:
4 Amplifier, 4Amplifiers
Bandwidth:
10MHz
Slew Rate:
20V/µs
Supply Voltage Range:
4.5V to 36V ± 2.25V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
OP-AMP, 10MHZ, 20V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes Newark Electronics
OP Amp Quad GP R-R I/O ±18V/36V 14-Pin SOIC Tube Avnet America
OP Amp Quad GP R-R I/O ±18V/36V 14-Pin SOIC Tube Avnet Europe