Options for Price Comparison
Distributor Statistics for OPA4171AIPWR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for OPA4171AIPWR
Details for OPA4171AIPWR by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OPA4171AIPWR
Buy Directly from Texas Instruments (21200 in stock) $0.9240
OP AMP GP RRO 3MHZ LP 14TSSOP
OPA4171AIPWR image

OPA4171AIPWR by Texas Instruments

OP AMP GP RRO 3MHZ LP 14TSSOP
Features
Gain Bandwidth: 3 MHz
High Common-Mode Rejection: 120 dB (Typical)
Industry-Standard Packages: u2013 8-Pin SOIC u2013 8-Pin MSOP u2013 14-Pin TSSOP
Input Range Includes the Negative Supply
Input Range Operates to Positive Supply
Low Noise: 14 nV/u221aHz
Low Offset Drift: u00b10.3 u00b5V/u00b0C (Typical)
Low Quiescent Current: 475 u00b5A per Amplifier
Low-Input Bias Current: 8 pA
RFI Filtered Inputs
Rail-to-Rail Output
Supply Range: 2.7 to 36 V, u00b11.35 V to u00b118 V
microPackages:
Part Information
OPA4171AIPWR image
RoHS Compliant
Description
The OPA171, OPA2171, and OPA4171 (OPAx171) are a family of 36-V, single-supply, low-noise operational amplifiers with the ability to operate on supplies ranging from 2.7 V (±1.35 V) to 36 V (±18 V). These devices are available in micro-packages and offer low offset, drift, and bandwidth with low quiescent current. The single, dual, and quad versions all have identical specifications for maximum design flexibility. Unlike most operational amplifiers, which are specified at only one supply voltage, the OPAx171 family is specified from 2.7 to 36 V. Input signals beyond the supply rails do not cause phase reversal. The OPAx171 family is stable with capacitive loads up to 300 pF. The input can operate 100 mV below the negative rail and within 2 V of the top rail during normal operation. These devices can operate with full rail-to-rail input 100 mV beyond the top rail, but with reduced performance within 2 V of the top rail. The OPAx171 series of operational amplifiers are specified from –40°C to 125°C.
Specifications
No. of Amplifiers:
4 Amplifier, 4Amplifiers
Bandwidth:
3MHz
Slew Rate:
1.5V/µs
Supply Voltage Range:
2.7V to 36V ± 1.35V to ± 18V
Amplifier Case Style:
TSSOP
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 36V ± 1.35V to ± 18V
Base Number:
4171
Op Amp Type:
Low Noise
Operating Temperature Range:
-40°C to +125°C
Alternate Descriptions
OPAMP, QUAD, 3MHZ, 1.5V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes Newark Electronics
4-Channel, 3-MHz, 36V, MicroPower, RRO, general purpose op amp Texas Instruments