No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 11MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad-channel, 11-MHz, low-noise 36-V JFET precision operational amplifier with rail-to-rail output | Texas Instruments |
Op Amp Quad, OPA4140AIPW | RS |
Op-Amp, Quad, 11Mhz, 20V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA4140AIPW?
Additional datasheets, footprints and schematics for OPA4140AIPW are listed on our Part Details page. You can also find images and similar parts to OPA4140AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4140AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4140AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4140AIPW fall under?
The OPA4140AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4140AIPW when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4140AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4140AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4140AIPW have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA4140AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4140AIPW often in real-time on the comparison pages.
What if I can't find stock of OPA4140AIPW?
You can fill out our help required form which you can use to request a quote for OPA4140AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.