Options for Price Comparison
Distributor Statistics for OPA4132UA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for OPA4132UA
Details for OPA4132UA by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP QUAD FET-INPUT SMD 4132
OPA4132UA image

OPA4132UA by Texas Instruments

OP AMP QUAD FET-INPUT SMD 4132
Features
FET input: IB = 50 pA Maximum
High Open-loop Gain: 130 dB (600-u03a9 load)
High Slew Rate: 20 V/u00b5s
Low Distortion: 0.00008%)
Low Noise: 8nV/u221aHz (1 kHz)
Low Offset Voltage: 500 u00b5V Maximum
Single, Dual, and Quad Versions
Wide Bandwidth: 8 MHz
Wide Supply Range: u00b12.5 to u00b118V
Part Information
OPA4132UA image
RoHS Compliant
Description
The OPAx132 series of FET-input operational amplifiers provides highspeed and excellent DC performance. The combination of high slew rate and wide bandwidth provide fast settling time. Single, dual, and quad versions have identical specifications for maximum design flexibility. High performance grades are available in the single and dual versions. All are ideal for general-purpose, audio, data acquisition and communications applications, especially where high source impedance is encountered. The OPAx132 operational amplifiers are easy to use and free from phase inversion and overload problems often found in common FET-input operational amplifiers. Input cascode circuitry provides excellent common-mode rejection and maintains low input bias current over its wide input voltage range. The OPAx132 series of operational amplifiers are stable in unity gain and provide excellent dynamic behavior over a wide range of load conditions, including high load capacitance. Dual and quad versions feature completely independent circuitry for lowest crosstalk and freedom from interaction, even when overdriven or overloaded. Single and dual versions are available in 8-pin DIP and SO-8 surface-mount packages. Quad is available in 14-pin DIP and SO-14 surface-mount packages. All are specified for –40°C to 85°C operation
Specifications
No. of Amplifiers:
4 Amplifier, 4Amplifiers
Bandwidth:
8MHz
Slew Rate:
20V/µs
Supply Voltage Range:
± 2.5V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 2.5V to ± 18V
Amplifier Type:
FET Operational
Base Number:
4132
Gain Bandwidth:
8MHz
IC Generic Number:
4132
Input Offset Voltage Max:
2mV
Op Amp Type:
High Speed
Operating Temperature Range:
-40°C to +85°C
Supply Voltage + Nom:
15V
Supply Voltage Max:
18V
Supply Voltage Min:
2.5V
Alternate Descriptions
Quad SMT op-amp,OPA4132UA 8MHz SO14 RS Components
Operational Amplifier, QUAD, 8 MHz, 4, 20 V/ s, 2.5V to 18V, SOIC, 14 RoHS Compliant: Yes Newark Electronics
OP Amp Quad GP ±18V 14-Pin SOIC Tube Avnet America
OP Amp Quad GP ±18V 14-Pin SOIC Tube Avnet Europe
4xOp-Amp FET-Inp 8MHz 20V/us SO14 Schukat Electronic