Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 9V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 9V to 36V |
Op Amp Type | General Purpose |
Quad, 1-MHz, 20-pA bias current, 530-µA power, FET operational amplifier | Texas Instruments |
OP Amp Quad GP 18V 14-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a OPA4131NJ?
Additional datasheets, footprints and schematics for OPA4131NJ are listed on our Part Details page. You can also find images and similar parts to OPA4131NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4131NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4131NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4131NJ fall under?
The OPA4131NJ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4131NJ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4131NJ you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4131NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4131NJ have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and RS have stock available or on a lead time for OPA4131NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4131NJ often in real-time on the comparison pages.
What if I can't find stock of OPA4131NJ?
You can fill out our help required form which you can use to request a quote for OPA4131NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.