Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
Gain Bandwidth | 18MHz |
Input Current Min | 800µA |
Input Current Max | 1mA |
Differential Output Voltage | 400mV |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Output Resistance | 250ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Precision, Low Power, High-Speed Transimpedance Amplifier | Texas Instruments |
Amplifier, Transimpedance, 18Mhz, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA381AIDGKT?
Additional datasheets, footprints and schematics for OPA381AIDGKT are listed on our Part Details page. You can also find images and similar parts to OPA381AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA381AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA381AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA381AIDGKT fall under?
The OPA381AIDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA381AIDGKT when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA381AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA381AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA381AIDGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA381AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA381AIDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA381AIDGKT?
You can fill out our help required form which you can use to request a quote for OPA381AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.