Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
Gain Bandwidth | 90MHz |
Input Current Min | 7.5mA |
Input Current Max | 9.5mA |
Differential Output Voltage | 400mV |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Resistance | 40ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Transimpedance |
Base Number | 380 |
IC Generic Number | 380 |
Input Current Range | 7.5mA to 9.5mA |
Input Offset Voltage Max | 25µV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 80V/µs |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a OPA380AIDG4?
Additional datasheets, footprints and schematics for OPA380AIDG4 are listed on our Part Details page. You can also find images and similar parts to OPA380AIDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA380AIDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA380AIDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA380AIDG4 fall under?
The OPA380AIDG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA380AIDG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA380AIDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA380AIDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA380AIDG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA380AIDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA380AIDG4 often in real-time on the comparison pages.
What if I can't find stock of OPA380AIDG4?
You can fill out our help required form which you can use to request a quote for OPA380AIDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.