OPA374AIDBVTG4 Amplifiers & Comparators by Texas Instruments

OP AMP CMOS 6.5MHZ RRI/O SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA373 and OPA374 families of operational amplifiers are low power and low cost with excellent bandwidth (6.5 MHz) and slew rate (5 V/µs). The input range extends 200 mV beyond the rails and the output range is within 25 mV of the rails. The speedpower ratio and small size make them ideal for portable and battery-powered applications. The OPA373 family includes a shutdown mode. Under logic control, the amplifiers can be switched from normal operation to a standby current that is less than 1 µA. The OPA373 and OPA374 families of operational amplifiers are specified for single or dual power supplies of 2.7 V to 5.5 V, with operation from 2.3 V to 5.5 V. All models are specified for –40°C to 125°C.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
No stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 6.5MHz
Slew Rate 5V/µs
Supply Voltage Range 2.3V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.3V to 5.5V
Amplifier Type CMOS
Base Number 374
Gain Bandwidth 6.5MHz
I/O Type Rail-Rail I/O
IC Generic Number 374
Input Offset Voltage Max 5mV
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.3V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA374AIDBVTG4?

Additional datasheets, footprints and schematics for OPA374AIDBVTG4 are listed on our Part Details page. You can also find images and similar parts to OPA374AIDBVTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA374AIDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA374AIDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA374AIDBVTG4 fall under?

The OPA374AIDBVTG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA374AIDBVTG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA374AIDBVTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA374AIDBVTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA374AIDBVTG4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for OPA374AIDBVTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA374AIDBVTG4 often in real-time on the comparison pages.

What if I can't find stock of OPA374AIDBVTG4?

You can fill out our help required form which you can use to request a quote for OPA374AIDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay