Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 12kHz |
Slew Rate | 0.005V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 369 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Single, 1.8-V, 700-nA, zero-crossover rail-to-rail I/O operational amplifier | Texas Instruments |
Ic, Op-Amp Gp R-R 12Khz Sgl Sc70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA369AIDCKT?
Additional datasheets, footprints and schematics for OPA369AIDCKT are listed on our Part Details page. You can also find images and similar parts to OPA369AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA369AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA369AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA369AIDCKT fall under?
The OPA369AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA369AIDCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA369AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA369AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA369AIDCKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA369AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA369AIDCKT often in real-time on the comparison pages.
What if I can't find stock of OPA369AIDCKT?
You can fill out our help required form which you can use to request a quote for OPA369AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.