OPA3692IDBQT Amplifiers & Comparators by Texas Instruments

VIDEO BUFFER AMP TRIPLE 280MHZ SSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.02

Distributor Stock
Logo for Farnell
Farnell
from US$4.53
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.02
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.91
-
Buy Now
Logo for element14
element14
from US$8.72
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$3.84
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.67
-
Buy Now

Specifications

No. of Amplifiers 3Amplifiers
Gain Bandwidth 280MHz
Slew Rate 2000V/µs
Supply Voltage Range 5V to 12V ± 2.5V to ± 6V
Amplifier Case Style SSOP
No. of Pins 16Pins
Output Current 190mA
Amplifier Output -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Video Buffer Amp, Triple, 280Mhz, Ssop16 | Newark Electronics
IC Video Buffer tripple 280MHz SSOP16 | Schukat Electronic
Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | Texas Instruments
VIDEO BUFFER AMP, TRIPLE, 280MHZ, SSOP16 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA3692IDBQT?

Additional datasheets, footprints and schematics for OPA3692IDBQT are listed on our Part Details page. You can also find images and similar parts to OPA3692IDBQT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA3692IDBQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA3692IDBQT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA3692IDBQT fall under?

The OPA3692IDBQT is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to OPA3692IDBQT when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA3692IDBQT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA3692IDBQT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA3692IDBQT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Schukat Electronic and Texas Instruments have stock available or on a lead time for OPA3692IDBQT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA3692IDBQT often in real-time on the comparison pages.

What if I can't find stock of OPA3692IDBQT?

You can fill out our help required form which you can use to request a quote for OPA3692IDBQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay