OPA364AIDBVT Amplifiers & Comparators by Texas Instruments

OP-AMP 7MHZ 5V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA363 and OPA364 families are highperformance, CMOS operational amplifiers optimized for very low voltage, single-supply operation. These miniature, low-cost amplifiers are designed to operate on single supplies from 1.8 V (±0.9 V) to 5.5 V (±2.75 V). Applications include sensor amplification and signal conditioning in battery-powered systems. The OPA363 and OPA364 families offer excellent CMRR without the crossover associated with traditional complimentary input stages. This feature results in excellent performance for driving analog-todigital (A/D) converters without degradation of differential linearity and THD. The input commonmode range includes both the negative and positive supplies. The output voltage swing is within 10 mV of the rails. The OPA363 family includes a shutdown mode. Under logic control, the amplifiers can be switched from normal operation to a standby current that is less than 1 µA. The single version is available in the MicroSize 5-pin SOT23 (6-pin SOT23 for shutdown) and 8-pin SOIC. The dual version is available in 8-pin VSSOP, 10-pin VSSOP, 16-pin UQFN, and 8-pin SOIC packages. Quad packages are available in 14-pin TSSOP and 14-pin SOIC packages. All versions are specified for operation from –40°C to +125°C.

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.21
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.78
179,752
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$2.26
-
Buy Now
Logo for Farnell
Farnell
from US$1.84
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 7MHz
Slew Rate 5V/µs
Supply Voltage Range ± 900mV to ± 2.75V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Op Amp Type Rail to Rail

Alternative Descriptions

Single, 5.5-V, 7-MHz, RRIO operational amplifier | Texas Instruments
Single low power op-amp,OPA364AIDBV | RS
Op Amp, 7Mhz, 5V/Us, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA364AIDBVT?

Additional datasheets, footprints and schematics for OPA364AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA364AIDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA364AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA364AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA364AIDBVT fall under?

The OPA364AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA364AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA364AIDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA364AIDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA364AIDBVT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA364AIDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA364AIDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA364AIDBVT?

You can fill out our help required form which you can use to request a quote for OPA364AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay