Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | - |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 80mA |
Supply Voltage Range | 2.7V to 3.3V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 3.3V |
3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Texas Instruments |
Amplifier, Video, Single, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA360AIDCKT?
Additional datasheets, footprints and schematics for OPA360AIDCKT are listed on our Part Details page. You can also find images and similar parts to OPA360AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA360AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA360AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA360AIDCKT fall under?
The OPA360AIDCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA360AIDCKT when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA360AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA360AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA360AIDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA360AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA360AIDCKT often in real-time on the comparison pages.
What if I can't find stock of OPA360AIDCKT?
You can fill out our help required form which you can use to request a quote for OPA360AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.