OPA356AIDBVT Amplifiers & Comparators by Texas Instruments

OP AMP CMOS 200MHZ GBW SOT-23-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$0.97
460
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.66
68,106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
201
in stock
Buy Now
Logo for element14
element14
from US$1.10
200
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.16
200
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 450MHz
Slew Rate 360V/µs
Supply Voltage Range ± 1.25V to ± 2.75V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.25V to ± 2.75V
Amplifier Type CMOS
Base Number 356
Gain Bandwidth 450MHz
I/O Type Rail-Rail Outputs
Input Offset Drift Max 7µV/°C
Input Offset Voltage Max 9mV
Logic Function Number 356
Op Amp Type High Speed
Operating Temperature Range -40°C to +125°C
Operational Amplifier Features CMOS
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V

Alternative Descriptions

2.5V, 200MHz GBW, CMOS Single Op Amp | Texas Instruments
OP Amp Single Volt Fdbk R-R O/P | RS
Op Amp, Cmos 200Mhz Gbw, Sot-23-5 | Newark Electronics
OP AMP, CMOS 200MHZ GBW, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA356AIDBVT?

Additional datasheets, footprints and schematics for OPA356AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA356AIDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA356AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA356AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA356AIDBVT fall under?

The OPA356AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA356AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA356AIDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA356AIDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA356AIDBVT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA356AIDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA356AIDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA356AIDBVT?

You can fill out our help required form which you can use to request a quote for OPA356AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay