Prices starting from US$1.34
Op Amp Type | Low Offset Voltage |
---|---|
No. of Amplifiers | 1 |
Bandwidth | 38MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8 |
Single, single-supply, rail-to-rail, high speed, low noise operational amplifier | Texas Instruments |
Op Amp, High Speed Rri/O, Soic, 350 | Newark Electronics |
OP AMP, HIGH SPEED RRI/O, SOIC, 350 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Single fast op-amp,OPA350UA SO8 | RS |
Where can I find additional details, specifications and documents for a OPA350UA?
Additional datasheets, footprints and schematics for OPA350UA are listed on our Part Details page. You can also find images and similar parts to OPA350UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA350UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA350UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA350UA fall under?
The OPA350UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA350UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA350UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA350UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA350UA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for OPA350UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA350UA often in real-time on the comparison pages.
What if I can't find stock of OPA350UA?
You can fill out our help required form which you can use to request a quote for OPA350UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.