OPA349SA/250 Amplifiers & Comparators by Texas Instruments

OP AMP 70KHZ 0.02V/US SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.56
22,016
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
-
Buy Now
Logo for element14
element14
from US$1.62
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 70kHz
Slew Rate 0.02V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Op Amp Type Precision

Alternative Descriptions

Single, 5.5-V, 70-kHz, low quiescent current (1-μA), RRIO operational amplifier | Texas Instruments
Op Amp, 70Khz, 0.02V/Us, Sc-70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA349SA/250?

Additional datasheets, footprints and schematics for OPA349SA/250 are listed on our Part Details page. You can also find images and similar parts to OPA349SA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA349SA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA349SA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA349SA/250 fall under?

The OPA349SA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA349SA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA349SA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA349SA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA349SA/250 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA349SA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA349SA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA349SA/250?

You can fill out our help required form which you can use to request a quote for OPA349SA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay