Options for Price Comparison
Distributor Statistics for OPA349NA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA349NA

Loading...
Loading Results for OPA349NA
Details for OPA349NA by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP CMOS LOW POWER RRI/O 349
OPA349NA image

OPA349NA by Texas Instruments

OP AMP CMOS LOW POWER RRI/O 349

Part Information

OPA349NA image
RoHS Compliant

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
70kHz
Slew Rate:
0.02V/µs
Supply Voltage Range:
1.8V to 5.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
1.8V to 5.5V
Amplifier Type:
CMOS
Base Number:
349
Gain Bandwidth:
70kHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
349
Input Offset Voltage Max:
10mV
Op Amp Type:
Low Power
Supply Voltage + Nom:
5.5V
Supply Voltage Max:
5.5V
Supply Voltage Min:
1.8V