No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 2.1V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Bias Current |
Single, 5.5-V, 1-MHz, low quiescent current (45-μA), RRIO operational amplifier | Texas Instruments |
Op Amp, Cmos 1Mhz Rri/O, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA348AIDBVT?
Additional datasheets, footprints and schematics for OPA348AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA348AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA348AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA348AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA348AIDBVT fall under?
The OPA348AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA348AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA348AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA348AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA348AIDBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA348AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA348AIDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA348AIDBVT?
You can fill out our help required form which you can use to request a quote for OPA348AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.