Options for Price Comparison
Distributor Statistics for OPA344NA/250G4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA344NA/250G4

Loading...
Loading Results for OPA344NA/250G4
Details for OPA344NA/250G4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP CMOS LOW POWER RRI/O 344
OPA344NA/250G4 image

OPA344NA/250G4 by Texas Instruments

OP AMP CMOS LOW POWER RRI/O 344

Part Information

OPA344NA/250G4 image
RoHS Compliant

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
1MHz
Slew Rate:
0.8V/µs
Supply Voltage Range:
2.5V to 5.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.5V to 5.5V
Amplifier Type:
CMOS
Base Number:
344
Gain Bandwidth:
1MHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
344
Input Offset Voltage Max:
0.5mV
Op Amp Type:
Low Power
Operating Temperature Range:
-55°C to +125°C
Supply Voltage + Nom:
5.5V
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.5V

Alternate Descriptions

OP AMP, CMOS LOW POWER RRI/O, 344; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes Newark Electronics