Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.19
|
62
in stock
|
Buy Now | |
Texas Instruments
from US$1.06
|
15,235
in stock
|
Buy Now | |
Schukat Electronic
from US$2.07
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.00
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
62
in stock
|
Buy Now | |
element14
from US$3.01
|
62
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Amplifier Type | CMOS |
Base Number | 343 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 343 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 343 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Supply Rail-to Rail |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Single, 5.5-V, 5.5-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp SingS 5,5MHz 6V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Cmos Rri/O, Smd, Soic8, 343 | Newark Electronics |
OP AMP, CMOS RRI/O, SMD, SOIC8, 343 | element14 |
Where can I find additional details, specifications and documents for a OPA343UA?
Additional datasheets, footprints and schematics for OPA343UA are listed on our Part Details page. You can also find images and similar parts to OPA343UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA343UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA343UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA343UA fall under?
The OPA343UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA343UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA343UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA343UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA343UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for OPA343UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA343UA often in real-time on the comparison pages.
What if I can't find stock of OPA343UA?
You can fill out our help required form which you can use to request a quote for OPA343UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.