Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 2.75V |
Filter Terminals | SMD |
Input Bias Current | 200A |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +150°C |
Quiescent Current | 0.35A |
Rail To Rail I/O Type | Rail-Rail Outputs |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Single 0.05uV/C max, single-supply CMOS operational amplifier | Texas Instruments |
Op-Amp 2,7..5,5V 2MHz 1,6V/us SOT23-5 | Schukat Electronic |
Ic, Op-Amp, 2Mhz, 1.6V/ Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA335AIDBVR?
Additional datasheets, footprints and schematics for OPA335AIDBVR are listed on our Part Details page. You can also find images and similar parts to OPA335AIDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA335AIDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA335AIDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA335AIDBVR fall under?
The OPA335AIDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA335AIDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA335AIDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA335AIDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA335AIDBVR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OPA335AIDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA335AIDBVR often in real-time on the comparison pages.
What if I can't find stock of OPA335AIDBVR?
You can fill out our help required form which you can use to request a quote for OPA335AIDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.