Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
126
in stock
|
Buy Now | |
Texas Instruments
from US$1.30
|
15,341
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
-
|
Buy Now | |
element14
from US$3.40
|
-
|
Buy Now | |
Schukat Electronic
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$3.51
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | ± 1.35V to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 2.75V |
Amplifier Type | CMOS |
Base Number | 335 |
Gain Bandwidth | 2MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 335 |
Input Offset Voltage Max | 5µV |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Single 0.05uV/C max, single-supply CMOS operational amplifier | Texas Instruments |
Single precision op-amp,OPA335AID SO8 | RS |
Op Amp, Cmos S-Supply, Soic8, 335 | Newark Electronics |
Op-Amp SingS 2MHz 1,6V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA335AID?
Additional datasheets, footprints and schematics for OPA335AID are listed on our Part Details page. You can also find images and similar parts to OPA335AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA335AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA335AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA335AID fall under?
The OPA335AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA335AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA335AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA335AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA335AID have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA335AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA335AID often in real-time on the comparison pages.
What if I can't find stock of OPA335AID?
You can fill out our help required form which you can use to request a quote for OPA335AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.