No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 1.8V to 5.5V ± 900mV to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive-grade, single, 5.5-V, 3-MHz, low noise (4.6-nV/√Hz), RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA314AQDBVTQ1?
Additional datasheets, footprints and schematics for OPA314AQDBVTQ1 are listed on our Part Details page. You can also find images and similar parts to OPA314AQDBVTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA314AQDBVTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA314AQDBVTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA314AQDBVTQ1 fall under?
The OPA314AQDBVTQ1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA314AQDBVTQ1 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA314AQDBVTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA314AQDBVTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA314AQDBVTQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for OPA314AQDBVTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA314AQDBVTQ1 often in real-time on the comparison pages.
What if I can't find stock of OPA314AQDBVTQ1?
You can fill out our help required form which you can use to request a quote for OPA314AQDBVTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.