Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 205MHz |
Slew Rate | 560V/ s |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40 C |
Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Texas Instruments |
Op Amp, 205Mhz, 560V/S, 65V, Qfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2836IRUNT?
Additional datasheets, footprints and schematics for OPA2836IRUNT are listed on our Part Details page. You can also find images and similar parts to OPA2836IRUNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2836IRUNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2836IRUNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2836IRUNT fall under?
The OPA2836IRUNT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2836IRUNT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2836IRUNT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2836IRUNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2836IRUNT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2836IRUNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2836IRUNT often in real-time on the comparison pages.
What if I can't find stock of OPA2836IRUNT?
You can fill out our help required form which you can use to request a quote for OPA2836IRUNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.