OPA27GUE4 Amplifiers & Comparators by Texas Instruments

OP AMP PRECISION LOW NOISE SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 8MHz
Slew Rate 1.9V/µs
Supply Voltage Range ± 4V to ± 22V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4V to ± 22V
Amplifier Type Low Noise Precision
Base Number 27
Gain Bandwidth 8MHz
IC Generic Number 27
Input Offset Voltage Max 220µV
Op Amp Type Low Noise
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 15V
Supply Voltage Max 22V
Supply Voltage Min 4V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA27GUE4?

Additional datasheets, footprints and schematics for OPA27GUE4 are listed on our Part Details page. You can also find images and similar parts to OPA27GUE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA27GUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA27GUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA27GUE4 fall under?

The OPA27GUE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA27GUE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA27GUE4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA27GUE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA27GUE4 have stock available?

There is no stock from authorised distributors for OPA27GUE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA27GUE4 often in real-time on the comparison pages.

What if I can't find stock of OPA27GUE4?

You can fill out our help required form which you can use to request a quote for OPA27GUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay