Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
300
in stock
|
Buy Now | |
Schukat Electronic
from US$2.71
|
345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.95
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
5
in stock
|
Buy Now | |
element14
from US$4.96
|
-
|
Buy Now | |
Texas Instruments
from US$1.79
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 8MHz |
Slew Rate | 1.9V/µs |
Supply Voltage Range | ± 4V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 22V |
Gain Bandwidth | 8MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 4V |
Op-Amp ULN 8MHz 1,9V/us DIP8 | Schukat Electronic |
OP Amp Single GP22V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Single | Newark Electronics |
IC, OP AMP, SINGLE | element14 |
Ultra-low-noise (4.5-nV/√Hz), 100-µV offset, unity gain stable precision operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA27GP?
Additional datasheets, footprints and schematics for OPA27GP are listed on our Part Details page. You can also find images and similar parts to OPA27GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA27GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA27GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA27GP fall under?
The OPA27GP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA27GP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA27GP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA27GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA27GP have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for OPA27GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA27GP often in real-time on the comparison pages.
What if I can't find stock of OPA27GP?
You can fill out our help required form which you can use to request a quote for OPA27GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.