Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
271
in stock
|
Buy Now | |
Schukat Electronic
from US$2.63
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.81
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
-
|
Buy Now | |
element14
from US$4.38
|
-
|
Buy Now | |
Texas Instruments
from US$1.58
|
-
|
Buy Now | |
Farnell
from US$3.66
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Gain Bandwidth | 1MHz |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Op-Amp UL Offs 1MHz 0,8V/us DIP8 | Schukat Electronic |
Single precision op-amp,OPA277PA DIP8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Single | Newark Electronics |
IC, OP AMP, SINGLE | element14 |
Dual, 36-V, 10µ | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA277PA?
Additional datasheets, footprints and schematics for OPA277PA are listed on our Part Details page. You can also find images and similar parts to OPA277PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA277PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA277PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA277PA fall under?
The OPA277PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA277PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA277PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA277PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA277PA have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for OPA277PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA277PA often in real-time on the comparison pages.
What if I can't find stock of OPA277PA?
You can fill out our help required form which you can use to request a quote for OPA277PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.